EN
  • EN
  • DE

INTEL SR22S - Intel E5-4610v3 1.70GHz 10C 25M 105W

Part No INTEL SR22S - Intel E5-4610v3 1.70GHz 10C 25M 105W
Manufacturer Intel
Catalog CPU
Description Intel E5-4610v3 1.70GHz 10C 25M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423381-INTEL SR22S - Intel E5-4610v3 1.70GHz 10C 25M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR22S - Intel E5-4610v3 1.70GHz 10C 25M 105W CAD Model

Description

The Intel E5-4610v3, also known by its code name SR22S, is a highly efficient and capable processor designed for scalability and performance in server environments. Operating at a base frequency of 1.70GHz, this processor comes equipped with 10 cores, enabling it to manage a significant number of simultaneous tasks and applications. This makes it particularly well-suited for virtualized environments, data analytics, and high-performance computing (HPC) tasks. It features a substantial 25MB of cache memory, further enhancing its capability to process data quickly by reducing the time needed to access frequently used data. With a thermal design power (TDP) of 105W, it balances performance and energy efficiency. The processor supports Intel’s v3 architecture, offering improvements in virtualization technologies, security features, and power efficiency over previous generations. Additionally, this CPU provides support for advanced Intel technologies like Turbo Boost, which allows it to automatically increase its clock speed beyond its base frequency to meet the demands of complex and intensive applications, and Hyper-Threading, which enables more efficient use of processor resources by allowing each core to handle two instruction threads simultaneously. The Intel E5-4610v3 is compatible with the FCLGA2011-3 socket and is an ideal solution for businesses looking to improve their server capabilities with an emphasis on efficiency and reliability.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess