EN
  • EN
  • DE

IS31FL3737B-QFLS4-TR

Part No IS31FL3737B-QFLS4-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Souring
Description 12×12 DOTS MATRIX LED DRIVE WITH INDIVIDUAL AUTO BREATH FUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466045-IS31FL3737B-QFLS4-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 12
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 42mA
Frequency 1MHz
Dimming I2C, PWM
Applications General Purpose
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Ultra Librarian 3D Model Ultra Librarian IS31FL3737B-QFLS4-TR CAD Model

Description

The IS31FL3737B-QFLS4-TR by ISSI (Integrated Silicon Solution, Inc.) is a sophisticated 12x12 dots matrix LED driver, renowned for its individual auto breath function. This function enables dynamic control over the intensity of each LED, allowing for the creation of smooth transitions and breathing effects in LED arrays. This feature is highly sought after in consumer electronics, decorative lighting, and professional displays, as it brings a vibrant, animated look to LED arrays without requiring intensive processor resources. Encapsulated in a sleek 40QFN package, it not only offers compactness but also provides high efficiency and precision in controlling large LED matrices. The driver supports a multitude of configurations for designing visually appealing lighting effects while ensuring power efficiency. Its application extends beyond aesthetic enhancements, contributing to user interfaces that are more intuitive through visual feedback.

You May Also Be Interested in

Altera
FPGA MAX 10
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess