EN
  • EN
  • DE

INTEL SR228 - Intel E7-8867V3 2.50GHz 16C 45M 165W

Part No INTEL SR228 - Intel E7-8867V3 2.50GHz 16C 45M 165W
Manufacturer Intel
Catalog CPU
Description Intel E7-8867V3 2.50GHz 16C 45M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423591-INTEL SR228 - Intel E7-8867V3 2.50GHz 16C 45M 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR228 - Intel E7-8867V3 2.50GHz 16C 45M 165W CAD Model

Description

The Intel E7-8867V3 is part of the Xeon E7 v3 product family, designed for mission-critical enterprise applications. Launched in the second quarter of 2015, this processor is tailored for scalable performance and high reliability in challenging workloads like databases, ERP systems, and analytics. With a base clock speed of 2.50GHz and 16 cores (32 threads with Hyper-Threading), it enables efficient multitasking and parallel processing. The substantial 45MB of SmartCache is key to its performance, significantly reducing data access times for large datasets. This CPU has a Thermal Design Power (TDP) of 165 watts, reflecting its potent performance capabilities. It supports DDR3/DDR4 memory, giving flexibility and power efficiency in memory configurations. The E7-8867V3 also features advanced reliability, availability, and serviceability (RAS) characteristics, essential for enterprise environments where downtime is costly. It includes Intel's Run Sure Technology, aimed at reducing server outages through advanced error detection and correction mechanisms. Its compatibility with the C602J chipset enables integration into a variety of server platforms. This processor is optimized for the most demanding enterprise and data center environments, offering a blend of performance, reliability, and expandability.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess