EN
  • EN
  • DE

INTEL SR1AN - Intel E5-2620v2 2.10GHz 6C 15M 80W Cache 1600MHz 80W

Part No INTEL SR1AN - Intel E5-2620v2 2.10GHz 6C 15M 80W Cache 1600MHz 80W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2620V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423164-INTEL SR1AN - Intel E5-2620v2 2.10GHz 6C 15M 80W Cache 1600MHz 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1AN - Intel E5-2620v2 2.10GHz 6C 15M 80W Cache 1600MHz 80W CAD Model

Description

The Intel E5-2620v2 is a versatile processor that is part of the Ivy Bridge-EP family under the Xeon E5 lineup. Designed for the demanding environments of enterprise systems and data centers, it operates at a base frequency of 2.10GHz across its 6 cores. This processor is particularly adept at managing diverse workloads with efficiency, thanks to its 15MB smart cache that facilitates rapid access to frequently used data. Its thermal design power (TDP) of 80W is indicative of its efficiency, blending performance with moderate power consumption for systems focused on operational cost savings. Built on Intel's 22nm process technology, the E5-2620v2 supports several Intel technologies, including Hyper-Threading, which allows it to process up to 12 threads simultaneously. This enhances its capability to manage multitasking and parallel processing with ease. The processor also features Turbo Boost Technology 2.0, which can dynamically increase the processor's operating frequency up to 2.5GHz to handle peak workloads. Furthermore, it supports PCI Express 3.0, offering higher data transfer rates for I/O-intensive applications. The processor is compatible with the Intel C600 series chipset and utilizes the FCLGA2011 socket. Its support for triple-channel DDR3 memory at 1600MHz ensures fast and efficient data handling, making it suitable for a wide range of applications, from cloud computing to enterprise-level virtualization solutions.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess