EN
  • EN
  • DE

INTEL SR1A6 - Intel E5-2680v2 2.80GHz 10C 25MB 115W Cache 1866MHz 115W

Part No INTEL SR1A6 - Intel E5-2680v2 2.80GHz 10C 25MB 115W Cache 1866MHz 115W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2680V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423903-INTEL SR1A6 - Intel E5-2680v2 2.80GHz 10C 25MB 115W Cache 1866MHz 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1A6 - Intel E5-2680v2 2.80GHz 10C 25MB 115W Cache 1866MHz 115W CAD Model

Description

The Intel E5-2680v2 is a powerful processor from the Xeon E5 family, designed for professional workstations and servers. With a base operating frequency of 2.80GHz, it features 10 cores and a substantial 25MB of cache memory, drastically improving performance and efficiency for complex computations and multi-threaded applications. The processor has a thermal design power (TDP) of 115 watts, ensuring a good balance between performance and energy consumption. It supports DDR3 memory up to 1866MHz, providing quick access to stored data and smoother operation for data-intensive tasks. Advanced technologies such as Intel Hyper-Threading, Intel Virtualization Technology (VT-x and VT-d), and Intel Turbo Boost are supported, enhancing its multitasking capabilities and making it suitable for virtual environments and high-performance computing tasks. Compatible with the Intel C600 series chipset, the E5-2680v2 can leverage high-end server features, making it ideal for demanding data analytics, enterprise applications, and large databases, delivering robust performance and reliability for professional IT environments.

You May Also Be Interested in

Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess