EN
  • EN
  • DE

INTEL SR0H8 - Intel E5-2670 (2.60GHz - 8C) CPU

Part No INTEL SR0H8 - Intel E5-2670 (2.60GHz - 8C) CPU
Manufacturer Intel
Catalog CPU
Description Intel E5-2670 (2.60GHz - 8C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423480-INTEL SR0H8 - Intel E5-2670 (2.60GHz - 8C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0H8 - Intel E5-2670 (2.60GHz - 8C) CPU CAD Model

Description

The INTEL SR0H8 models the Intel E5-2670 CPU, a powerful processor that is part of Intel's Sandy Bridge-E family, designed for high-performance computing environments. Engineered to deliver exceptional speeds and efficiency, this CPU operates at 2.60GHz, featuring 8 cores that enable advanced multitasking and parallel processing capabilities. The Intel E5-2670 is built on Intel's 32nm process technology, ensuring a balance between performance and power consumption, with a Thermal Design Power (TDP) of 115W, indicating its maximum heat generation and power consumption. It boasts a generous 20MB of L3 cache, providing quick access to frequently used data and improving overall system responsiveness. This processor supports Hyper-Threading Technology, allowing it to handle up to 16 threads simultaneously, enhancing its ability to manage workload and compute-intensive applications efficiently. Furthermore, it supports Intel Turbo Boost Technology, which can dynamically increase its clock speed up to 3.3GHz under heavy load, offering an additional performance boost when needed. The Intel E5-2670 is compatible with the LGA 2011 socket, fitting a range of server and workstation motherboards designed for professional and enterprise environments. Its compatibility with Quad-Channel DDR3 memory ensures high data throughput and system performance. Ideal for data centers, cloud computing, and enterprise-level applications, the Intel E5-2670 provides a solid foundation for demanding computing tasks, virtualization, and multitasking operations, making it a reliable choice for professionals seeking high performance and efficiency in their computing infrastructure.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess