EN
  • EN
  • DE

INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W

Part No INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W
Manufacturer Intel
Catalog CPU
Description Intel X5650 2.66GHz 6C 12M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423695-INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W CAD Model

Description

The INTEL SLBV3 processor, powered by the Intel Xeon X5650, is engineered for versatile and efficient performance in demanding server and workstation environments. This hexa-core processor, running at 2.66GHz, provides a robust platform for data processing, virtualization, and complex computational tasks. Its 12MB of SmartCache efficiently handles data and application requests, resulting in faster execution times and improved system responsiveness. The 95W Thermal Design Power (TDP) underscores its design for energy efficiency, balancing high computational power with manageable heat output and power consumption. This makes it an excellent choice for data centers and businesses looking to optimize their power usage without sacrificing performance. Supporting Intel Hyper-Threading Technology, the X5650 can process up to 12 threads simultaneously, doubling the processing throughput and enhancing multitasking capabilities. This processor also leverages Intel Turbo Boost Technology, which dynamically increases the processor's frequency as needed, providing additional performance when required. It's compatible with the Intel 5520 and 5500 chipsets, offering flexibility in building or upgrading server platforms. Additionally, the inclusion of Intel Virtualization Technology (VT-x) with Extended Page Tables enhances performance in virtualized environments, making it a solid choice for modern data centers and cloud computing tasks.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess