EN
  • EN
  • DE

INTEL SILVER4310 - Intel SILVER4310 2.50GHz 12C 18M 120W

Part No INTEL SILVER4310 - Intel SILVER4310 2.50GHz 12C 18M 120W
Manufacturer Intel
Catalog CPU
Description Intel SILVER4310 2.50GHz 12C 18M 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423272-INTEL SILVER4310 - Intel SILVER4310 2.50GHz 12C 18M 120W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SILVER4310 - Intel SILVER4310 2.50GHz 12C 18M 120W CAD Model

Description

The Intel Silver 4310 processor is part of the Intel Xeon Scalable family, designed to offer a balance of performance, power efficiency, and cost-effectiveness for hybrid cloud, storage, and networking solutions. This processor operates at a base frequency of 2.50GHz and has 12 cores and 24 threads, leveraging Intel's Hyper-Threading Technology for enhanced parallel processing capabilities. It comes with an 18MB Intel Smart Cache, which efficiently handles data across all cores, improving response times and computational efficiency for a wide range of applications from cloud computing to network infrastructure. Built on Intel’s 14nm technology, the Silver 4310 has a thermal design power (TDP) of 120W, optimizing performance per watt, which is crucial for maintaining operational efficiency in data centers. Intel Turbo Boost Technology is supported, allowing the processor to automatically increase its frequency to accelerate performance when needed. This processor integrates advanced Intel technologies such as Intel Virtualization Technology (VT-x and VT-d) and Intel Resource Director Technology, enhancing virtual machine (VM) isolation, security, and resource utilization. It also supports DDR4 memory, providing significant bandwidth improvements over previous generations, and is compatible with the Intel C620 series chipset, facilitating a scalable and flexible server architecture. Offering robust performance and versatile capabilities, the Intel Silver 4310 is suited for a range of applications, including medium to large-scale enterprise deployments.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess