EN
  • EN
  • DE

INTEL GOLD6348 - INTEL GOLD 6348 2.60GHz 28C 42M 235W

Part No INTEL GOLD6348 - INTEL GOLD 6348 2.60GHz 28C 42M 235W
Manufacturer Intel
Catalog CPU
Description INTEL GOLD 6348 2.60GHz 28C 42M 235W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423669-INTEL GOLD6348 - INTEL GOLD 6348 2.60GHz 28C 42M 235W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6348 - INTEL GOLD 6348 2.60GHz 28C 42M 235W CAD Model

Description

The Intel Gold 6348 is part of the Intel Xeon Scalable Processor line-up, offering exceptional performance, scalability, and efficiency. It shines in environments that require high computational power, such as data centers, cloud computing platforms, and enterprise-level applications. With a base clock speed of 2.60GHz and an impressive count of 28 cores, the Gold 6348 excels in multitasking and managing heavy workloads. The processor's 42MB of cache greatly enhances processing efficiency, allowing faster data retrieval and handling of intensive computational tasks. With a thermal design power (TDP) of 235W, it is designed to sustain a high level of performance while maintaining efficiency in power consumption. It supports DDR4 memory, maximizing system speed and bandwidth to meet the demands of memory-intensive applications. Key technologies integrated into the Gold 6348 include Intel Deep Learning Boost for AI acceleration, enhancing performance in artificial intelligence and machine learning tasks, and Intel Resource Director Technology, enabling better resource management and optimization across both virtual and cloud environments. This processor is well-suited for businesses that demand unparalleled performance, scalability, and reliability from their server infrastructure.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess