EN
  • EN
  • DE

INTEL GOLD5115 - Intel GOLD 5115 2.40GHz 10C 13.75MB 85W

Part No INTEL GOLD5115 - Intel GOLD 5115 2.40GHz 10C 13.75MB 85W
Manufacturer Intel
Catalog CPU
Description Intel GOLD 5115 2.40GHz 10C 13.75MB 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423580-INTEL GOLD5115 - Intel GOLD 5115 2.40GHz 10C 13.75MB 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD5115 - Intel GOLD 5115 2.40GHz 10C 13.75MB 85W CAD Model

Description

The Intel Gold 5115 is a high-performance server CPU from Intel's Xeon Scalable family, also known as Skylake-SP. With a base clock speed of 2.40 GHz, this processor is designed to handle demanding data center and enterprise-level workloads efficiently. It features 10 cores and 20 threads, enabling enhanced parallel processing capabilities which are essential for multitasking and managing multiple server workloads simultaneously. The CPU has a smart cache size of 13.75 MB, which helps in reducing the latency during high-demand operations and improves the overall performance of the processor. Sporting a thermal design power (TDP) of 85W, the Intel Gold 5115 balances computational power with energy efficiency, making it an excellent choice for environments where power consumption and heat output are concerns. The Intel Gold 5115 supports Intel’s Turbo Boost Technology, allowing the processor to run at higher clock speeds under demanding workloads, thus boosting the performance when needed. It also supports advanced security features including Intel's Trusted Execution Technology (TXT) and AES New Instructions (AES-NI), providing robust security measures for data protection. This processor is an ideal solution for virtualization, cloud computing, enterprise applications, and as part of a high-performance computing (HPC) cluster, offering a blend of performance, reliability, and security for business-critical applications.

You May Also Be Interested in

Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess