EN
  • EN
  • DE

INTEL E7-2850 - Intel E7-2850 2.0GHz 10C 24M 130W

Part No INTEL E7-2850 - Intel E7-2850 2.0GHz 10C 24M 130W
Manufacturer Intel
Catalog CPU
Description Intel E7-2850 2.0GHz 10C 24M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423289-INTEL E7-2850 - Intel E7-2850 2.0GHz 10C 24M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-2850 - Intel E7-2850 2.0GHz 10C 24M 130W CAD Model

Description

The Intel E7-2850 is a powerful and efficient server processor part of the Intel Xeon E7 family, designed for critical enterprise applications that demand high levels of processing power, reliability, and scalability. This CPU features 10 cores and 20 threads, running at a base clock speed of 2.0 GHz, making it adept at handling heavy workloads and multi-threaded applications. With a substantial 24MB of L3 cache, the E7-2850 significantly reduces the time it takes to access data from the main memory, thereby boosting performance for data-intensive tasks. The processor has a thermal design power (TDP) of 130 watts, balancing high computational power with effective energy management. It supports DDR3 memory, enabling fast data processing and providing ample bandwidth to manage simultaneous operations and large datasets. The E7-2850 is built to support Intel's QuickPath Interconnect (QPI), enhancing the data transfer rate between the processor and other components, thus reducing bottlenecks and improving overall system performance. This makes it especially suitable for enterprises running demanding applications, including databases, large-scale virtualization, and complex scientific computations. Its dedication to security, reliability, and scalability ensures that businesses can rely on the E7-2850 for their mission-critical operations, offering a robust foundation for building powerful, efficient, and high-capacity server infrastructures.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess