EN
  • EN
  • DE

INTEL E5-4660V4 - Intel E5-4660v4 2.20GHz 16C 40M 120W

Part No INTEL E5-4660V4 - Intel E5-4660v4 2.20GHz 16C 40M 120W
Manufacturer Intel
Catalog CPU
Description Intel E5-4660v4 2.20GHz 16C 40M 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423258-INTEL E5-4660V4 - Intel E5-4660v4 2.20GHz 16C 40M 120W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4660V4 - Intel E5-4660v4 2.20GHz 16C 40M 120W CAD Model

Description

The INTEL E5-4660V4, part of the Intel Xeon E5-4600 v4 product family, is engineered for scalability and performance in multi-socket servers, catering to the demands of enterprise-level virtualization, cloud computing, and large-scale data processing. Operating at a base frequency of 2.20GHz and equipped with sixteen cores, this processor is adept at managing heavy workloads and efficiently processing concurrent tasks. The substantial 40MB of SmartCache significantly enhances the processor's capability to access critical data swiftly, reducing latency and boosting overall system performance. With a thermal design power (TDP) of 120W, the E5-4660v4 optimizes power usage while maintaining high performance levels, suitable for energy-conscious data centers. This processor supports DDR4 memory technology, providing increased memory bandwidth and improved power efficiency compared to previous-generation memory technologies. It is built on a platform designed for reliability, offering features such as Intel’s Run Sure Technology which is designed to increase server uptime and reliability. The Intel Xeon E5-4660v4 is a compelling solution for businesses seeking a powerful and scalable server processor that can handle demanding applications and support future growth.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess