EN
  • EN
  • DE

INTEL E5-4620V4 - Intel E5-4620v4 2.10GHz 10C 25M

Part No INTEL E5-4620V4 - Intel E5-4620v4 2.10GHz 10C 25M
Manufacturer Intel
Catalog CPU
Description Intel E5-4620v4 2.10GHz 10C 25M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423893-INTEL E5-4620V4 - Intel E5-4620v4 2.10GHz 10C 25M
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4620V4 - Intel E5-4620v4 2.10GHz 10C 25M CAD Model

Description

The INTEL E5-4620V4 processor is part of Intel's Xeon E5 family, tailored for scalable performance in server and data center environments. It operates at a base frequency of 2.10GHz and features 10 cores and 20 threads, making it competent for handling a diverse range of workloads with a focus on virtualization, medium-sized databases, and application development. The processor's 25MB smart cache is a notable asset, enabling the CPU to manage data more efficiently by reducing latency in data access. While its thermal design power (TDP) rating of 105W suggests moderate power consumption, it underscores the need for robust cooling solutions in workload-optimized server environments. Built on the Broadwell architecture, it offers improvements in performance and energy efficiency over previous generations. The E5-4620V4 supports DDR4 memory, facilitating increased memory speeds and bandwidth to meet the requirements of data-intensive applications. It includes built-in security features such as Intel Data Protection Technology and Intel Platform Protection Technology, providing encryption and malware protection. Furthermore, technology enhancements like Intel Virtualization Technology and Intel Hyper-Threading Technology bolster its capabilities in managing multiple virtual environments and executing parallel tasks. This makes the E5-4620V4 a versatile processor ideal for growing businesses and data centers looking for a balance between performance, efficiency, and security.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess