EN
  • EN
  • DE

INTEL E5-2698V3 - Intel E5-2698v3 2.3GHz 16C 40M 135W Cache 2133MHz 135W

Part No INTEL E5-2698V3 - Intel E5-2698v3 2.3GHz 16C 40M 135W Cache 2133MHz 135W
Manufacturer Intel
Catalog CPU
Description Intel Xeon Processor E5-2698 v3 16C 2.3GHz 40MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423646-INTEL E5-2698V3 - Intel E5-2698v3 2.3GHz 16C 40M 135W Cache 2133MHz 135W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2698V3 - Intel E5-2698v3 2.3GHz 16C 40M 135W Cache 2133MHz 135W CAD Model

Description

The INTEL E5-2698V3 is a high-performance processor from the Intel Xeon E5 v3 family, optimized for advanced data center applications. With 16 cores and 32 threads backed by Hyper-Threading Technology, it offers substantial parallel processing capability, perfect for demanding computational tasks. Operating at a base frequency of 2.3 GHz, this processor includes a massive 40 MB of SmartCache, facilitating quick access to frequently used data and improving task execution speeds significantly. The 135W Thermal Design Power (TDP) underscores its high-performance nature, ensuring that it delivers robust processing power for compute-intensive tasks. It supports DDR4 memory at 2133 MHz, providing ample bandwidth for data-intensive applications. The E5-2698v3 includes features like Intel Turbo Boost Technology to enhance performance dynamically and Intel VT-x with EPT for efficient virtualization. Its advanced capabilities make it suitable for virtualized infrastructure, high-performance computing environments, and complex databases.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess