EN
  • EN
  • DE

INTEL E5-2667V4 - Intel E5-2667v4 3.2GHz 8C 25M 135W

Part No INTEL E5-2667V4 - Intel E5-2667v4 3.2GHz 8C 25M 135W
Manufacturer Intel
Catalog CPU
Description Intel E5-2667v4 3.2GHz 8C 25M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423221-INTEL E5-2667V4 - Intel E5-2667v4 3.2GHz 8C 25M 135W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2667V4 - Intel E5-2667v4 3.2GHz 8C 25M 135W CAD Model

Description

The Intel E5-2667v4 is part of the Xeon E5-2600 v4 product family, known for its impressive performance, energy efficiency, and security features designed to meet the requirements of enterprise-level computing and demanding data center applications. This processor operates at a base frequency of 3.2GHz and can reach up to higher frequencies with Intel Turbo Boost Technology 2.0, adapting performance levels based on the workload to ensure efficiency and speed. It features 8 cores and 16 threads, leveraging Intel's Hyper-Threading Technology for improved multitasking and parallel computing performance. With an impressive 25MB of SmartCache, the E5-2667v4 excels in rapid data access and processing, making it ideal for data-intensive applications. The processor's Thermal Design Power (TDP) is rated at 135W, demonstrating a balanced approach to high-performance computing and power consumption. It supports DDR4 memory at various speeds, enhancing data transfer rates and bandwidth for demanding workloads. This processor is built on Intel’s 14nm technology, offering improvements in performance, power efficiency, and reliability. It supports advanced Intel technologies such as Virtualization Technology (VT-x), VT-d for directed I/O, and TSX-NI for scalability improvements. The E5-2667v4 is compatible with the FCLGA2011-3 socket, allowing for flexible server configurations. Its robust feature set and high performance make it an excellent choice for virtualization, cloud computing, and high-performance computing (HPC) deployments, offering businesses a powerful computing resource that can handle complex calculations and multiple virtual environments efficiently.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess