EN
  • EN
  • DE

INTEL E5-2630LV4 - Intel E5-2630LV4 1.80GHz 10C 25M 55W

Part No INTEL E5-2630LV4 - Intel E5-2630LV4 1.80GHz 10C 25M 55W
Manufacturer Intel
Catalog CPU
Description Intel E5-2630LV4 1.80GHz 10C 25M 55W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423927-INTEL E5-2630LV4 - Intel E5-2630LV4 1.80GHz 10C 25M 55W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2630LV4 - Intel E5-2630LV4 1.80GHz 10C 25M 55W CAD Model

Description

The Intel E5-2630LV4 is a low-power, high-efficiency server CPU designed for optimal performance per watt in dense server configurations and energy-conscious environments. Operating at 1.80GHz and featuring 10 cores and 20 threads through Intel Hyper-Threading Technology, it caters to environments where maintaining a lower thermal footprint is essential without sacrificing performance. The processor includes 25MB of smart cache, enhancing data retrieval times and overall computational efficiency across multiple tasks. With a remarkably low thermal design power (TDP) of 55 watts, the E5-2630LV4 is engineered for server infrastructures prioritizing energy efficiency, such as cloud deployments, web hosting, and virtualized platforms. This CPU supports DDR4 memory technology, providing substantial bandwidth and reduced power consumption compared to previous generations. It also offers support for Intel's Virtualization Technology (VT-x), enabling better workload isolation, resource utilization, and scalability. Built on Intel's 14nm technology, it delivers improved performance and energy efficiency, making it an excellent choice for enterprises looking to lower their operational costs while maintaining robust computing capabilities.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess