EN
  • EN
  • DE

INTEL E5-2620 - Intel E5-2620 2.0GHz 6C 15M 95W 1333MHz 95W

Part No INTEL E5-2620 - Intel E5-2620 2.0GHz 6C 15M 95W 1333MHz 95W
Manufacturer Intel
Catalog CPU
Description Intel E5-2620 2.0GHz 6C 15M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423733-INTEL E5-2620 - Intel E5-2620 2.0GHz 6C 15M 95W 1333MHz 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2620 - Intel E5-2620 2.0GHz 6C 15M 95W 1333MHz 95W CAD Model

Description

The Intel E5-2620 processor is part of the Intel Xeon E5 family, specifically designed for mid-range servers and workstations. It operates at a base frequency of 2.0GHz and features 6 cores and 12 threads, offering balanced performance for multitasking and compute-intensive applications. With a 15MB cache, it efficiently manages data flow between the processor and the memory, minimizing latency and improving overall performance. This processor supports DDR3 memory with speeds up to 1333 MHz, providing a solid foundation for system responsiveness and application loading times. Its 95W thermal design power (TDP) makes it an efficient choice for businesses looking for a processor that balances performance with energy consumption. The E5-2620 includes Intel vPro technology, which enables enhanced manageability and security features, making it easier for IT departments to manage workstations and servers remotely. Additionally, it supports Intel Virtualization Technology (VT-x), allowing for better utilization of system resources and improved virtual machine (VM) performance. This processor is a reliable choice for businesses needing a cost-effective solution for their servers and workstations, offering good performance for a variety of applications, from cloud computing to enterprise data management.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess