EN
  • EN
  • DE

INTEL E3-1265LV2 - Intel E3-1265LV2 2.50GHz 4C 8M 45W

Part No INTEL E3-1265LV2 - Intel E3-1265LV2 2.50GHz 4C 8M 45W
Manufacturer Intel
Catalog CPU
Description Intel E3-1265LV2 2.50GHz 4C 8M 45W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423233-INTEL E3-1265LV2 - Intel E3-1265LV2 2.50GHz 4C 8M 45W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1265LV2 - Intel E3-1265LV2 2.50GHz 4C 8M 45W CAD Model

Description

The INTEL E3-1265LV2, part of Intel's Ivy Bridge series, is a powerhouse processor designed for small business and entry-level servers. With 4 cores and 8M of cache, operating at a speed of 2.50GHz, this processor delivers robust performance for a variety of applications. Notably, it has a remarkably low thermal design power (TDP) of 45W, making it an energy-efficient option for businesses seeking to minimize their operational costs. The E3-1265LV2 supports Intel Hyper-Threading Technology, allowing it to efficiently handle multiple tasks simultaneously by utilizing its cores more effectively. Additionally, it supports Intel Virtualization Technology, which maximizes system utilization by enabling multiple operating environments on a single server. These features, combined with Intel Turbo Boost Technology 2.0, which automatically increases the processor's frequency for enhanced performance when needed, make the E3-1265LV2 a versatile and efficient solution for small-scale server deployments and workstations requiring dependable performance without excessive power consumption. Its compatibility with the Intel C200 series chipset also ensures a range of options for system builders, offering flexibility in configuring systems tailored to specific performance and power usage requirements.

You May Also Be Interested in

Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Dell
Intel E5-2609v3 1.9GHz 6C 15M 85W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess