EN
  • EN
  • DE

INTEL E3-1230V5 - Intel E3-1230V5 3.40GHz 4C 8M 80W

Part No INTEL E3-1230V5 - Intel E3-1230V5 3.40GHz 4C 8M 80W
Manufacturer Intel
Catalog CPU
Description Intel E3-1230V5 3.40GHz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423895-INTEL E3-1230V5 - Intel E3-1230V5 3.40GHz 4C 8M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1230V5 - Intel E3-1230V5 3.40GHz 4C 8M 80W CAD Model

Description

The INTEL E3-1230V5 processor, part of the Intel Xeon E3 family, serves as a cornerstone for entry-level workstations and servers, delivering efficient performance and reliability. With a base clock speed of 3.40GHz and equipped with 4 cores and 8 threads, it provides a solid foundation for multitasking and workload management. The processor has an 8MB cache, aiding in faster data retrieval and improving overall processing speeds. Its thermal design power (TDP) of 80W suggests it is designed for energy efficiency, minimizing operational costs in small business environments. Utilizing the Skylake architecture, it introduces significant performance enhancements and supports advanced Intel technologies like Intel Virtualization Technology (VT-x) and Intel Turbo Boost Technology 2.0, which dynamically increases the processor's frequency as needed. Its compatibility with DDR4 memory technology enables increased bandwidth and lower power consumption compared to previous generations. The E3-1230V5 also emphasizes data security with Intel's vPro Technology and Advanced Encryption Standard New Instructions (AES-NI), crucial for safeguarding sensitive information. It’s particularly suited for small and medium-sized businesses requiring dependable performance for daily computing tasks, including database management, website hosting, and virtualization, offering a blend of performance, power efficiency, and security.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess