EN
  • EN
  • DE

INTEL E-2234 - Intel E-2234 (3.60GHz/4C/71W) CPU

Part No INTEL E-2234 - Intel E-2234 (3.60GHz/4C/71W) CPU
Manufacturer Intel
Catalog CPU
Description Intel E-2234 (3.60GHz/4C/71W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423286-INTEL E-2234 - Intel E-2234 (3.60GHz/4C/71W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E-2234 - Intel E-2234 (3.60GHz/4C/71W) CPU CAD Model

Description

The Intel E-2234 is a versatile and reliable processor designed for small and mid-sized business servers and professional workstations. It features 4 cores and 4 threads, with a base clock speed of 3.60 GHz, enabling fast and efficient processing capabilities for a range of applications. This CPU has a moderate thermal design power (TDP) of 71W, ensuring a good balance between performance and energy consumption, which is crucial for businesses looking to optimize operational costs. It comes equipped with 8MB of cache, which allows for quicker data access by the processor, thereby enhancing overall system performance. The E-2234 supports DDR4 memory, offering faster speeds and more bandwidth compared to its predecessors. This enables it to handle multitasking and data-intensive applications with ease. Additionally, it features support for ECC (Error-Correcting Code) memory, which can detect and correct common types of data corruption, thus ensuring data integrity and system reliability. The CPU also includes Intel UHD Graphics P630, capable of handling basic graphic workloads and displaying high-quality visuals. The Intel E-2234's combination of speed, efficiency, and built-in graphics makes it an excellent choice for small businesses and professionals seeking a dependable and cost-effective processing solution.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess