EN
  • EN
  • DE

INTEL BAAA0508R5H - AVC 0.5V CPU Fan

Part No INTEL BAAA0508R5H - AVC 0.5V CPU Fan
Manufacturer Intel
Catalog Fan
Description AVC 0.5V CPU Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1423938-INTEL BAAA0508R5H - AVC 0.5V CPU Fan
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL BAAA0508R5H - AVC 0.5V CPU Fan CAD Model

Description

The INTEL BAAA0508R5H represents an AVC-manufactured 0.5V CPU cooling fan, designed specifically for effective thermal management in Intel server and desktop systems. This CPU fan is crucial for maintaining optimal operating temperatures, ensuring reliable CPU performance under various load conditions. It features advanced fan blade design and PWM (Pulse Width Modulation) control, which allows for dynamic speed adjustment based on CPU temperature, thereby optimizing cooling efficiency while minimizing noise levels. The BAAA0508R5H is engineered to be compatible with a range of Intel processors, providing a flexible cooling solution for systems ranging from entry-level to high-performance servers and workstations. Its compact size and efficient power consumption make it an ideal choice for environments where space and energy efficiency are of paramount importance. With its robust construction and reliability, this CPU fan is an essential component for preventing thermal throttling and prolonging the lifespan of the CPU and system.

You May Also Be Interested in

Dell
FAN HIGH PERFORMANCE R450
Need more? Email Us
Dell
FAN R610
Need more? Email Us
Dell
FAN R320 R420
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
Dell
FAN R740 R740XD standard
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess