EN
  • EN
  • DE

INTEL 8280M - Intel PLATINUM 8280M 2.70GHz 28C 38.5M 205W

Part No INTEL 8280M - Intel PLATINUM 8280M 2.70GHz 28C 38.5M 205W
Manufacturer Intel
Catalog CPU
Description Intel PLATINUM 8280M 2.70GHz 28C 38.5M 205W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423511-INTEL 8280M - Intel PLATINUM 8280M 2.70GHz 28C 38.5M 205W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL 8280M - Intel PLATINUM 8280M 2.70GHz 28C 38.5M 205W CAD Model

Description

The INTEL 8280M, part of the Intel Platinum series, is engineered for high-end enterprise and data center applications. This processor boasts a 2.70GHz base clock speed and houses 28 cores and 56 threads, offering substantial parallel computing power. The 8280M comes with 38.5MB of L3 cache, enabling quick data retrieval and boosting overall performance for data-intensive tasks. With a thermal design power (TDP) of 205W, it balances performance and energy efficiency. This CPU supports Intel’s advanced technologies, including Turbo Boost Technology for automatic speed increase based on workload demand, and Hyper-Threading Technology for more efficient use of processor resources. It also supports Intel’s Advanced Vector Extensions 512 (AVX-512), enhancing performance for demanding computational tasks such as scientific simulations, financial analytics, and more. Intel's Trusted Execution Technology (TXT) and Virtualization Technology (VT-x) ensure secure and efficient virtualization platforms. The Intel Platinum 8280M is optimized for mission-critical applications requiring high throughput, robust security, and scalability.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess