Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953568-FJ8070104276914
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8070104276914 CAD Model

Description

The Intel FJ8070104276914 is a high-performance embedded processor designed for demanding applications requiring significant processing power and reliability. It's likely a member of Intel's Xeon or Core i series, specifically targeted at embedded systems with extended lifecycles and robust performance requirements.

Applications

  • Industrial automation systems
  • Networking and communication infrastructure
  • Medical imaging and diagnostic equipment
  • Gaming and entertainment platforms
  • Transportation systems

Features

  • Multi-core architecture for parallel processing
  • Integrated graphics processing unit (GPU)
  • Support for high-speed memory (e.g., DDR4)
  • Intel Turbo Boost Technology
  • Intel Hyper-Threading Technology
  • Advanced security features (e.g., Intel AES-NI)

Benefits

  • Increased performance for demanding workloads
  • Improved graphics capabilities
  • Enhanced system responsiveness and multitasking
  • Reduced power consumption
  • Increased system security
  • Extended product lifecycle

Additional Details

The FJ8070104276914 provides substantial processing power due to its multi-core architecture, allowing it to handle multiple tasks simultaneously, thus improving overall system efficiency. The integrated GPU delivers graphical capabilities, reducing the need for separate graphics cards in many applications. Its compatibility with high-speed memory ensures quick data access, enhancing performance further. Intel's Turbo Boost Technology increases the processor's clock speed dynamically when needed, providing additional performance during peak loads. Hyper-Threading Technology enables each core to handle two threads concurrently, boosting overall throughput. It incorporates advanced security features, such as Intel AES-NI, to protect data. Designed to operate reliably in industrial environments, it offers extended temperature ranges and is built for long-term availability. Specific technical specifications, such as the number of cores, clock speed, cache size, and TDP (Thermal Design Power), will vary depending on the exact model and configuration.

You May Also Be Interested in

Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention