EN
  • EN
  • DE

FJ8068904312303

Part No FJ8068904312303
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-1035G4 (6M Cache, 3.70 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953669-FJ8068904312303
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8068904312303 CAD Model

Description

The Intel FJ8068904312303 is a high-performance microprocessor designed for embedded systems requiring substantial processing power. As part of Intel's embedded processor family, this component offers a robust solution for applications that demand efficient performance and advanced features within a compact and energy-efficient package. It is designed for demanding industrial and commercial applications.

Applications

  • Industrial control systems for automated manufacturing processes.
  • High-end medical imaging equipment requiring real-time data processing.
  • Advanced telecommunications infrastructure for network management.
  • Edge computing devices for data analysis and processing at the network edge.
  • High-performance embedded servers for mission-critical applications.

Features

  • Multi-core architecture for parallel processing and enhanced performance.
  • Integrated high-performance graphics processing unit (GPU).
  • Advanced power management capabilities for energy efficiency.
  • Support for high-speed memory and storage interfaces.
  • Built-in security features, including Intel Trusted Execution Technology (TXT).

Benefits

  • Significantly improved processing speeds for demanding workloads.
  • Reduced power consumption and heat generation.
  • Enhanced system security and data protection.
  • Greater system reliability and uptime.
  • Simplified integration and development process.

Additional Details

The FJ8068904312303 microprocessor is characterized by its multi-core architecture, which allows for efficient parallel processing of complex tasks. It integrates a high-performance GPU, enhancing its capability to handle graphically intensive applications. The processor incorporates advanced power management features to minimize energy consumption and reduce heat generation, ensuring stable and reliable operation. It supports high-speed memory and storage interfaces, enabling rapid data transfer and access. The built-in security features, such as Intel TXT, provide robust protection against unauthorized access and data breaches. This microprocessor is suitable for applications requiring a combination of high performance, energy efficiency, and robust security features. Its thermal design is optimized for demanding environments, ensuring stable operation under heavy workloads. It supports virtualization technologies allowing for more efficient resource allocation and management.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess