EN
  • EN
  • DE

FH8065301685500

Part No FH8065301685500
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Atom Z3736F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954348-FH8065301685500
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065301685500 CAD Model

Description

The Intel FH8065301685500 is a microprocessor designed for embedded systems, falling under Intel's broad range of processors catering to diverse industrial and commercial applications. Given the limited publicly available data on this exact model, understanding the general characteristics of Intel's embedded processors is essential to infer its features and applications.

Intel embedded processors prioritize low power consumption, high reliability, and long-term availability, making them suitable for environments where continuous operation and durability are critical. These processors find applications in industrial control systems, medical devices, retail solutions, networking equipment, and digital signage, among others.

Applications:

  • Industrial Control Systems: Used in PLCs, industrial PCs, and data acquisition systems for automation and process control.
  • Medical Devices: Powering diagnostic and monitoring equipment, ensuring reliable performance in healthcare settings.
  • Retail Solutions: Enabling point-of-sale terminals, self-service kiosks, and digital displays for enhanced customer experiences.
  • Networking Equipment: Serving as the central processing unit in routers, switches, and firewalls for network management and security.
  • Digital Signage: Driving interactive displays and advertising screens in public spaces, delivering engaging content to audiences.

Features:

  • Multi-Core Processing: Delivers enhanced performance and energy efficiency by distributing workloads across multiple cores.
  • Integrated Graphics: Provides built-in graphics processing capabilities for visual applications and display outputs.
  • Extended Temperature Range: Operates reliably in extreme temperature conditions, ensuring stable performance in harsh environments.
  • Long-Term Availability: Offers extended lifecycle support, reducing the risk of obsolescence and ensuring continuous supply.
  • Hardware-Based Security: Incorporates security features to protect against unauthorized access and malware, safeguarding sensitive data.

Benefits:

  • Improved Performance: Enables faster processing speeds and responsiveness, enhancing system capabilities.
  • Reduced Power Consumption: Minimizes energy usage, lowering operating costs and extending battery life in portable devices.
  • Enhanced Reliability: Ensures stable and dependable operation, minimizing downtime and maximizing system uptime.
  • Simplified System Design: Reduces complexity and integration costs with integrated features and functionalities.
  • Enhanced Security: Provides robust protection against cyber threats, ensuring the integrity and confidentiality of critical data.

Based on its part number and manufacturer, the FH8065301685500 likely shares these common characteristics of Intel's embedded processors. For specific technical specifications and compatibility details, consulting official Intel documentation or contacting an Intel representative is recommended. It likely represents a balance of performance, power efficiency, and longevity required for varied embedded system designs.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess