EN
  • EN
  • DE

FH8065301614905

Part No FH8065301614905
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Atom A1020
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954303-FH8065301614905
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065301614905 CAD Model

Description

The FH8065301614905 is an Intel embedded microprocessor. These microprocessors are designed for dedicated functions within larger systems and offer a blend of performance, power efficiency, and reliability.

Applications:

  • Robotics: Controls robots and automated systems in manufacturing, logistics, and healthcare.
  • Automotive Infotainment: Powers in-car entertainment systems, navigation, and driver assistance features.
  • Point of Sale (POS) Systems: Used in retail environments for processing transactions and managing inventory.
  • Medical Devices: Integrated into diagnostic equipment, monitoring systems, and patient care devices.
  • Aerospace and Defense: Employed in avionics, communication systems, and mission-critical applications.

Features:

  • Multi-Core Architecture: Enables parallel processing for improved performance in multi-threaded applications.
  • Integrated Graphics Processing Unit (GPU): Provides graphics acceleration and display capabilities.
  • Low Power Consumption: Minimizes energy consumption and heat generation for energy-efficient operation.
  • Extended Temperature Range: Designed to operate reliably in a wide range of environmental conditions.
  • Long Lifecycle Support: Ensures long-term availability and support for embedded systems.

Benefits:

  • High Performance: Delivers the processing power required for complex embedded applications.
  • Enhanced Graphics: Provides smooth and responsive graphics for user interfaces and visual displays.
  • Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Robust Reliability: Withstands harsh operating conditions and provides long-term stability.
  • Reduced System Cost: Integrates key features to lower overall system cost and complexity.

Additional Details:

As an embedded processor, the FH8065301614905 likely offers a balance of performance and power efficiency suitable for various applications. Key specifications include clock speed, cache size, the number of cores, and the integrated graphics capabilities. It likely supports various memory types and I/O interfaces for flexible system integration. Refer to Intel's ARK (Product Information) website for precise technical details regarding this specific part number.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess