Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954311-FH8065301487918
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065301487918 CAD Model

Description

The FH8065301487918 is an Intel embedded microprocessor, part of the FH80653 series, strongly suggesting it's a Xeon processor designed for servers or workstations. These processors are designed for demanding applications, offering high performance and stability. Without the exact model number, examining similar Intel Xeon processors provides valuable information.

Applications

  • Servers: Ideal for rack, blade, and tower servers, handling data processing, web hosting, and application hosting.
  • Workstations: Used in high-performance workstations for tasks like video editing, 3D modeling, and scientific simulations.
  • Embedded Systems: Integrated into industrial automation controllers and medical imaging equipment requiring high processing power.
  • Network Appliances: Employed in routers, firewalls, and load balancers to manage network traffic and security.
  • Storage Systems: Used in NAS and SAN devices for managing and accessing large data volumes.

Features

  • Multiple Cores: Likely features multiple cores for parallel processing and multitasking.
  • High Clock Speed: Operates at a high clock speed for fast instruction execution.
  • Large Cache Memory: Includes a large cache memory for improved data access and reduced latency.
  • Integrated Memory Controller: Integrates a memory controller for efficient memory access.
  • Advanced Instruction Sets: Supports advanced instruction sets for optimized performance in specific applications.
  • Virtualization Support: Enables virtualization for running multiple operating systems and applications on a single machine.
  • Power Management Features: Incorporates power management features to reduce energy consumption.
  • Security Features: Includes security features to protect against unauthorized access.

Benefits

  • High Performance: Delivers high performance for demanding workloads.
  • Reliability: Provides high reliability and stability for critical systems.
  • Scalability: Enables scalability to meet growing demands.
  • Energy Efficiency: Offers energy efficiency to reduce operating costs.
  • Security: Provides security features to protect against threats.

Additional Details

As an Intel Xeon processor, this part likely features Intel Turbo Boost Technology, Intel Hyper-Threading Technology, and Intel Virtualization Technology. It would be paired with a server-class chipset and DDR4 ECC memory. The TDP would likely range from 65W to 150W, depending on the specific model and configuration. It supports various I/O interfaces, including PCIe lanes for connecting expansion cards and storage devices. The manufacturing process is likely a 14nm or 10nm process. It's engineered for 24/7 operation and is built to withstand rigorous conditions.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention