EN
  • EN
  • DE

FG8065203029700.SR2U1

Part No FG8065203029700.SR2U1
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059066-FG8065203029700.SR2U1
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FG8065203029700.SR2U1 CAD Model

Description

The FG8065203029700.SR2U1 is an Intel Core i7-5775C processor. This CPU belongs to Intel's Broadwell family, known for its integrated Iris Pro Graphics 6200 and focus on power efficiency. It's designed for desktop computers and offers a balance of processing power and graphical capabilities, making it suitable for both general computing and light gaming.

Applications:

  • Desktop Computing: Used in desktop PCs for everyday tasks, including web browsing, office productivity, and multimedia consumption.
  • Light Gaming: Capable of running many modern games at lower settings and resolutions thanks to its integrated Iris Pro Graphics 6200.
  • Home Theater PCs (HTPCs): Its integrated graphics makes it suitable for HTPCs, providing smooth video playback and basic graphical capabilities.
  • Software Development: Developers can use it for compiling code, running virtual machines, and other software development tasks.

Features:

  • Broadwell Architecture: Built on Intel's 14nm Broadwell architecture.
  • Quad-Core Processor: Features four processing cores for multitasking and demanding applications.
  • Iris Pro Graphics 6200: Integrated high-performance graphics for gaming and multimedia.
  • Base Clock Speed: Operates at a base clock speed of 3.3 GHz.
  • Turbo Boost Technology: Can dynamically increase clock speed up to 3.7 GHz for increased performance.
  • LGA 1150 Socket: Compatible with motherboards using the LGA 1150 socket.
  • 65W TDP: Relatively low thermal design power for energy efficiency.

Benefits:

  • Balanced Performance: Offers a good balance of CPU and GPU performance.
  • Improved Graphics: Integrated Iris Pro Graphics 6200 provides significantly better graphics performance compared to standard integrated graphics.
  • Energy Efficiency: Lower TDP contributes to lower power consumption and heat generation.
  • Smooth Multitasking: Quad-core design allows for smooth multitasking and handling of demanding applications.
  • Enhanced Multimedia Experience: Integrated graphics enable smooth playback of high-definition video and other multimedia content.

Additional Details:

The Intel Core i7-5775C has a base clock speed of 3.3 GHz and a maximum turbo frequency of 3.7 GHz. It features 6 MB of Intel Smart Cache. It supports DDR3 memory with speeds up to 1600 MHz. The Iris Pro Graphics 6200 has 128 MB of eDRAM, which acts as a dedicated cache for the graphics processor, further improving performance. The processor supports Intel Quick Sync Video technology for fast video encoding and decoding. It also supports Intel Hyper-Threading Technology, allowing each core to handle two threads simultaneously, effectively doubling the number of virtual cores. The processor's integrated memory controller supports dual-channel memory configuration for improved memory bandwidth.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess