Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® 7000A
Package Tray
Product Status Obsolete
Programmable Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.5 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 600
Number of I/O 36
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number EPM7032
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 589579-EPM7032AETC44-4
Ultra Librarian 3D Model Ultra Librarian EPM7032AETC44-4 CAD Model

Description

The EPM7032AETC44-4 is a part of the MAX® 7000A series from Intel.

  • Type: Embedded CPLD (Complex Programmable Logic Device)
  • I/O Pins: 36
  • Gates: 600
  • Programmable: In-system
  • Voltage Supply: 3V to 3.6V
  • Maximum Delay Time: 4.5 ns
  • Package Type: 44-TQFP
  • Mounting: Surface mountable
  • Product Status: Obsolete

You May Also Be Interested in

Altera
IC CPLD 440MC 5.4NS 100FBGA / CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin FBGA Tray
Lowest to $72.1805
ECAD model for EPM570GF100C5N
Altera
IC CPLD 256MC 7.5NS 100TQFP / CPLD MAX® 7000B Family 5K Gates 256 Macro Cells 126.6MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7256BTC100-7
Altera
IC CPLD 32MC 4.5NS 44PLCC / CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for EPM7032AELC44-4
Altera
IC CPLD 440MC 5.4NS 100TQFP / CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 100-Pin TQFP Tray
Lowest to $8.9210
ECAD model for EPM570T100A5N
Altera
IC CPLD 64MC 5NS 44TQFP / CPLD MAX® 7000S Family 1.25K Gates 64 Macro Cells 175.4MHz 5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7064STC44-5N
Lattice Semiconductor Corporation
IC CPLD 128MC 10NS 176TQFP
Lowest to $4.0179
ECAD model for ISPLSI 2128VE-100LT176
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $1.9805
ECAD model for PALCE16V8H-10PC
Lattice Semiconductor Corporation
IC CPLD 256MC 6NS 256FBGA
Need more? Email Us
ECAD model for ISPLSI 5256VE-165LF256
Lattice Semiconductor Corporation
IC CPLD 192MC 15NS 128QFP
Lowest to $560.5600
ECAD model for ISPLSI 1048E-70LQNI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4982 $64.9820
25+ $5.3319 $133.2975
38+ $5.1652 $196.2776
52+ $4.9987 $259.9324
67+ $4.8320 $323.7440
90+ $4.3322 $389.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,043 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention