EN
  • EN
  • DE

EPF10K10LI84-3N

Part No EPF10K10LI84-3N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1148406-EPF10K10LI84-3N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPF10K10LI84-3N CAD Model

Description

The Intel EPF10K10LI84-3N is a Field-Programmable Gate Array (FPGA) from Intel's (formerly Altera) APEX II family. This family of devices is designed for high-performance, high-density programmable logic applications.

Applications:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Image processing
  • Digital signal processing (DSP)

Features:

  • FPGA Architecture: Features a flexible, hierarchical routing architecture, enabling complex digital designs.
  • Logic Elements (LEs): Contains a number of logic elements that can be configured to implement various logic functions.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.
  • I/O Pins: Provides a large number of I/O pins for interfacing with external devices.
  • In-System Programmability (ISP): Supports in-system programming, allowing for design updates without removing the device.

Benefits:

  • Design Flexibility: Allows for custom hardware implementation, enabling complex and application-specific designs.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Short Time-to-Market: Enables rapid prototyping and development, reducing time-to-market.
  • Reprogrammability: Offers the ability to modify designs and correct errors without replacing the device.
  • Integration: Integrates multiple functions into a single device, reducing board space and system complexity.

Additional Details: The 'EPF' prefix indicates that it's part of the APEX II family. The '10K10' likely refers to the equivalent gate count or logic capacity (approximately 10,000 gates). 'LI84' specifies the package type (likely a low-profile BGA with 84 pins). The '-3N' indicates the speed grade. These devices were programmed using Altera's (now Intel's) Quartus software.

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Fastrax
Lowest to $32.6415
Mingtek
Lowest to $1.3456
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Hitachi, Ltd
Contact for details
Need more? Email Us
Panasonic
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess