EN
  • EN
  • DE

EP4SGX180DF29I4N

Part No EP4SGX180DF29I4N
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 372 I/O 780FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 372 13954048 175750 780-BBGA, FCBGA
Manufacturer Intel
Series Stratix® IV GX
Package Tray
Part Status Obsolete
Number of I/O 372
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 780-BBGA, FCBGA
Case / Package 780-FBGA (29x29)
Family Name EP4SGX180
MSL Level 3 (168 Hours)
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918343-EP4SGX180DF29I4N
Ultra Librarian 3D Model Ultra Librarian EP4SGX180DF29I4N CAD Model

Description

The Intel EP4SGX180DF29I4N is a high-performance Stratix IV GX FPGA (Field Programmable Gate Array) designed for applications demanding substantial logic resources, high-speed serial transceivers, and advanced features. This FPGA offers a flexible and efficient platform for implementing custom hardware accelerators, complex digital signal processing, and high-bandwidth data communication interfaces.

Applications

  • High-speed networking equipment (routers, switches)
  • Data center acceleration
  • Advanced radar and sonar systems
  • High-resolution medical imaging
  • Video processing and broadcast equipment
  • Scientific computing

Features

  • 180,000 equivalent logic elements (LEs)
  • Up to 48 high-speed transceivers supporting data rates up to 11.3 Gbps
  • Integrated hard IP blocks for PCI Express, Ethernet, and other protocols
  • High-performance memory interfaces (DDR3, QDRII+)
  • Extensive I/O capabilities
  • Advanced power management features

Benefits

  • Enables the implementation of complex and demanding digital designs
  • Provides high-bandwidth connectivity for data-intensive applications
  • Reduces system latency with hardware acceleration
  • Simplifies design with pre-verified IP blocks
  • Supports efficient memory access for improved performance
  • Offers flexibility to interface with a wide range of external devices

Additional Details

The EP4SGX180DF29I4N FPGA is built on Intel's advanced 40 nm process technology, offering a balance of performance and power efficiency. It features a hierarchical interconnect structure that provides flexible routing and minimizes signal delays, crucial for high-speed designs. The integrated transceivers support various protocols, enabling seamless connectivity to other system components. The hard IP blocks provide pre-optimized implementations of common interface protocols, reducing design effort and accelerating time-to-market. The FPGA is supported by Intel's Quartus II design software, which provides a comprehensive suite of tools for design entry, synthesis, place and route, and verification. The Quartus II software also includes power analysis tools to help designers optimize power consumption. The architecture includes embedded memory blocks that can be configured as RAM, ROM or FIFO. The device is designed to operate over an industrial temperature range. The package is a fine-pitch ball grid array (FBGA) for high pin density and reliable connection to the PCB.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess