EN
  • EN
  • DE

EP1S40F1020C6ES

Part No EP1S40F1020C6ES
Manufacturer Intel
Catalog Custom Parts (E - I)
Description Metal BGA Metal BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227242-EP1S40F1020C6ES
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP1S40F1020C6ES CAD Model

Description

The EP1S40F1020C6ES is a high-performance Stratix series FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). It's designed for complex digital logic applications that require high speed, high density, and flexibility. FPGAs like the EP1S40F1020C6ES offer a reprogrammable hardware platform that allows designers to implement custom logic circuits and algorithms.

Applications

  • Telecommunications: High-speed data processing, network switching, and signal processing.
  • Industrial Automation: Motor control, machine vision, and process automation.
  • Aerospace and Defense: Radar processing, image processing, and secure communication systems.
  • Medical Imaging: Image processing and analysis in MRI, CT, and ultrasound systems.
  • High-Performance Computing: Acceleration of computationally intensive tasks.
  • Prototyping and Emulation: Hardware prototyping and emulation of ASIC designs.

Features

  • High Logic Density: Offers a large number of logic elements for implementing complex designs.
  • High-Speed Performance: Provides fast clock speeds and high-bandwidth interfaces.
  • Embedded Memory: Includes embedded memory blocks for data storage and processing.
  • DSP Blocks: Features dedicated digital signal processing (DSP) blocks for efficient signal processing.
  • I/O Flexibility: Supports a wide range of I/O standards and interfaces.
  • Reprogrammability: Allows for in-system reprogramming and reconfiguration.

Benefits

  • Flexibility and Customization: Enables the implementation of custom logic circuits and algorithms.
  • High Performance: Delivers fast processing speeds and high data throughput.
  • Reduced Development Time: Allows for rapid prototyping and iteration of designs.
  • Lower Power Consumption: Optimizes power consumption for energy-efficient operation.
  • Extended Product Lifecycle: Provides a longer product lifecycle compared to ASICs.

Additional Details

The EP1S40F1020C6ES typically includes tens of thousands of logic elements (LEs), several megabits of embedded memory, and hundreds of I/O pins. The 1020 denotes the package type (likely a fine-pitch ball grid array), and the C6 indicates the speed grade. The ES likely stands for Engineering Sample, indicating it might have been a pre-production version. The Stratix family incorporates advanced features such as phase-locked loops (PLLs) for clock management, and supports various I/O standards, including LVDS, HSTL, and SSTL. Designers use specialized software tools, such as Intel's Quartus Prime, to design, simulate, and program these FPGAs.

You May Also Be Interested in

Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess