EN
  • EN
  • DE

EE87C51RC1

Part No EE87C51RC1
Manufacturer Intel
Catalog OEM Parts (C - E)
Description IC Mcu 8 Bit 5V 16MHZ Otp 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 16 µs
Mounting SMD (SMT)
Case / Package PLCC
Core Architecture 80C51
Frequency 16 MHz
Lead Free Yes
Max Frequency 16 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 32 kB
Memory Type EPROM, OTP
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of I/Os 32
Number of Pins 44
Number of Timers/Counters 3
Operating Supply Voltage 5 V
Oscillator Type Internal
Packaging Bulk
Peripherals WDT
Radiation Hardening No
RAM Size 512 B
RoHS Compliant
Win Source Part Number 1056858-EE87C51RC1
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EE87C51RC1 CAD Model

Description

The Intel 1056858-EE87C51RC1 is an 80C51 microcontroller with EPROM and OTP memory type, 32 kB memory size, 512 B RAM size, and an internal oscillator type.

  • Manufacturer: Intel
  • Microcontroller: 80C51
  • Memory Type: EPROM, OTP
  • Memory Size: 32 kB
  • RAM Size: 512 B
  • Oscillator Type: Internal
  • Frequency: 16 MHz
  • Supply Voltage: 5 V
  • Pins: 44
  • Package: PLCC
  • Peripherals: WDT
  • Access Time: 16 μs
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Operating Temperature: -40°C to 85°C
  • Category: OEM parts
  • Popularity: Low
  • Supply and Demand: Shortage

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess