EN
  • EN
  • DE

EE87C196MC

Part No EE87C196MC
Manufacturer Intel
Catalog HOT - SALES and EOL Components (D - G)
Description 8XC196MC INDUSTRIAL MOTOR CONTROL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Frequency (Max) 16 MHz
Total Internal Ram Size 488Byte(kB)
Mounting Surface Mount
Program Memory Size 16KB(kB)
Operating Temp Range -40C to 85C
Package Type PLCC
Pin Count 84
Program Memory Type EPROM
Number of Timers - General Purpose 5
Operating Temperature (Max) 85C
Operating Temperature (Min) -40C
Device Core Size 16(b)
Operating Temperature Classification Industrial
Cpu Family MCS96
On-Chip ADC 13-chx10-bit
Instruction Set Architecture CISC
Programmable Yes
# I/Os (Max) 53
Rad Hardened No
Operating Supply Voltage (Typ) 5(V)
Operating Supply Voltage (Min) 4/4.5(V)
Operating Supply Voltage (Max) 5.5(V)
Frequency 16(MHz)
DELETED Compliant
Win Source Part Number 083269-EE87C196MC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EE87C196MC CAD Model

Description

Product Overview

The EE87C196MC microcontroller stands out for its balance of power and performance, making it a suitable choice for compact system designs.

Features and Benefits

  • Efficient Power Management: Delivers optimal energy use, perfect for energy-sensitive projects.
  • Versatile Connectivity: Supports multiple interfaces to ensure seamless integration into existing systems.
  • Scalability: Provides options for expansion and customization.

Applications

  • Data Acquisition Systems
  • Smart Home Devices
  • IoT Applications

An excellent choice for developers focusing on scalable and adaptable solutions.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Sanken
Lowest to $1.1435
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Skyworks Solutions Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Intel
Lowest to $10.8258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1471 $114.2942
3+ $46.8907 $140.6721
4+ $45.4250 $181.7000
6+ $43.9593 $263.7558
7+ $42.4948 $297.4636
10+ $38.0988 $380.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess