EN
  • EN
  • DE

E28F400B5T60

Part No E28F400B5T60
Manufacturer Intel
Catalog END - OF - LIFE
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1170546-E28F400B5T60
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E28F400B5T60 CAD Model

Description

The E28F400B5T60 is a 4-Mbit (512K x 8) Flash Memory device manufactured by Intel. This NOR Flash memory provides fast read access times and in-system programmability, making it suitable for embedded systems requiring non-volatile storage for code and data. Being an end-of-life (EOL) product, it is primarily used in legacy systems or for maintaining existing designs where a direct replacement is needed.

Applications:

  • Embedded Systems: Used to store firmware, boot code, and application data in embedded systems.
  • Industrial Control Systems: Retains critical operational parameters and control algorithms.
  • Networking Equipment: Stores configuration settings and boot loaders in older networking devices.
  • Aerospace and Defense: Used in specific legacy systems for program storage.

Features:

  • NOR Flash Technology: Provides fast random read access times, ideal for executing code directly from memory.
  • 4-Mbit Capacity: Offers 4 Megabits (512 Kilobytes) of non-volatile storage.
  • Top Boot Block: Features a boot block at the top of the memory map, simplifying system startup.
  • In-System Programmability: Supports programming and erasing while the device is in the system, allowing for easy firmware updates.

Benefits:

  • Fast Code Execution: Enables rapid execution of code directly from flash memory.
  • Flexible Programming: Allows for convenient firmware updates without removing the device from the system.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.

Additional Details:

The E28F400B5T60 has a typical access time of 60ns. It operates on a single 5V power supply. It supports various programming algorithms for writing and erasing data. Due to its end-of-life status, consider alternative flash memory solutions for new designs. Refer to the Intel datasheet for detailed electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess