EN
  • EN
  • DE

E28F200B5T60

Part No E28F200B5T60
Manufacturer Intel
Catalog END - OF - LIFE
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1170541-E28F200B5T60
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E28F200B5T60 CAD Model

Description

The E28F200B5T60 is a 2-Mbit (256K x 8) Flash Memory device manufactured by Intel. This is a NOR Flash memory, which allows for fast and random access, making it suitable for storing code and data in embedded systems. As an end-of-life (EOL) product, it is typically used for maintaining older systems or for specific legacy applications where a direct replacement is necessary.

Applications:

  • Embedded Systems: Storing firmware, boot code, and application code in older embedded systems.
  • Industrial Control Systems: Retaining critical operational parameters and control algorithms.
  • Networking Equipment: Storing configuration settings and boot loaders in legacy networking devices.
  • Aerospace and Defense Applications: Maintaining program code in specific legacy systems requiring non-volatile memory.

Features:

  • NOR Flash Technology: Provides fast random read access, enabling code execution directly from memory.
  • 2-Mbit Capacity: Offers 2 Megabits (256 Kilobytes) of non-volatile storage.
  • Top Boot Block Architecture: Designed with a boot block at the top of the memory map, facilitating easy system startup.
  • In-System Programmability: Supports programming and erasing while the device is in the system, simplifying firmware updates.

Benefits:

  • Fast Code Execution: Enables quick and efficient execution of code directly from the flash memory.
  • Flexible Updates: Allows for convenient firmware updates without removing the device from the system.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.

Additional Details:

The E28F200B5T60 has a typical access time of 60ns. It operates on a single 5V power supply. This device supports various programming algorithms for writing and erasing data. Due to its end-of-life status, it is crucial to consider alternative flash memory solutions for new designs. Refer to the Intel datasheet for detailed electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess