EN
  • EN
  • DE

E28F016S3-120

Part No E28F016S3-120
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012491-E28F016S3-120
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E28F016S3-120 CAD Model

Description

The E28F016S3-120 is a 16-Mbit (2 M x 8) StrataFlash Memory device from Intel. Designed for high-performance, low-power applications, it is suitable for storing code and data in embedded systems, mobile devices, and other applications requiring non-volatile memory.

Applications:

  • Mobile Devices: Storing firmware, application code, and data in smartphones and tablets.
  • Embedded Systems: Providing non-volatile storage for industrial control systems and automation equipment.
  • Networking Equipment: Storing boot code and configuration parameters for routers and switches.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices.
  • Automotive Systems: Storing calibration data and software updates in automotive control units.

Features:

  • 16-Mbit Capacity: Offers 2 M x 8 bits of non-volatile storage.
  • StrataFlash Technology: Provides high-performance read and write operations.
  • Low Power Consumption: Extends battery life in portable applications.
  • Sector Erase Architecture: Allows for selective erasure of memory blocks.
  • Fast Read Access Time: Enables quick retrieval of stored data.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Performance: StrataFlash technology provides fast read and write operations.
  • Low Power Consumption: Extends battery life in portable devices.
  • Selective Erasure: Allows for efficient memory management.
  • Improved System Performance: Fast read access time reduces data retrieval latency.

The E28F016S3-120 operates on a single 3V power supply. It features a typical read access time of 120 ns. The device supports sector erase and chip erase operations. The operating temperature range is typically from -40°C to +85°C. For detailed specifications, timing diagrams, and application notes, refer to the official Intel datasheet for the E28F016S3 series.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess