EN
  • EN
  • DE

DW82801HBM SLJ4Y

Part No DW82801HBM SLJ4Y
Manufacturer Intel
Catalog OEM Parts (C - E)
Description I/O Controller 2.4W 676-Pin MBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 676
Operating Supply Voltage 1.05 V
RoHS Compliant
Win Source Part Number 1011864-DW82801HBM SLJ4Y
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DW82801HBM SLJ4Y CAD Model

Description

The DW82801HBM SLJ4Y is an Intel ICH4 (I/O Controller Hub 4) chip. The ICH series serves as the southbridge component in a computer's chipset, handling communication between the CPU and slower peripherals. The SLJ4Y is a specific sSpec number identifying its stepping and features.

Applications

  • Desktop computers
  • Laptop computers
  • Embedded systems

Features

  • USB 2.0 support
  • Integrated IDE/ATA controller
  • Audio controller
  • LPC interface for legacy peripherals
  • Power management features
  • SMBus support

Benefits

  • Provides connectivity for various peripherals
  • Manages power consumption
  • Facilitates audio processing
  • Supports legacy devices
  • Enables system monitoring

Additional Details

The DW82801HBM is typically paired with a northbridge chip that handles communication with the CPU, memory, and graphics card. It provides the interface for connecting storage devices (HDDs, SSDs), USB devices, audio codecs, and other I/O devices. The SLJ4Y sSpec number indicates specific characteristics of the chip, such as its stepping and supported features. Consult the Intel datasheet for the ICH4 family and the SLJ4Y sSpec for detailed specifications, including voltage requirements, power consumption, and supported interfaces. The ICH4 is a key component in older computer systems, providing essential I/O functionality. Proper thermal management is important to ensure reliable operation. The chipset handles interrupts from the devices. The chipset supports AC'97 audio.

You May Also Be Interested in

Sagami
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8656 $56.5968
6+ $17.6716 $106.0296
9+ $17.0746 $153.6714
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess