EN
  • EN
  • DE

DT28F160F3T120

Part No DT28F160F3T120
Manufacturer Intel
Catalog END - OF - LIFE
Description FAST BOOT BLOCK FLASH MEMORY FAMILY 8 AND 16 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1170017-DT28F160F3T120
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DT28F160F3T120 CAD Model

Description

The Intel DT28F160F3T120 is a 16-Mbit (2 MB) Flash memory device. As indicated by the "END - OF - LIFE" category, this product is no longer manufactured or actively supported by Intel. It is a parallel Flash memory device designed for embedded applications where non-volatile storage is required.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data in various embedded systems.
  • Industrial Control Systems: Retaining program code and calibration data in industrial control equipment.
  • Networking Equipment: Storing boot code and operating system images in network devices.
  • Consumer Electronics: Holding firmware and configuration data in older consumer electronic devices.
  • Legacy Systems: Used as a replacement part in existing systems that were originally designed with this memory device.

Features

  • 16-Mbit (2MB) Capacity: Provides 2MB of non-volatile storage.
  • Parallel Interface: Utilizes a parallel interface for data access.
  • High-Speed Read Access: Offers fast read access times.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Program Suspend/Resume: Allows program operations to be suspended and resumed.
  • Hardware Write Protection: Includes hardware write protection features to prevent accidental data modification.
  • Common Flash Interface (CFI): Supports the CFI standard for device identification and feature discovery.
  • Operating Voltage: Operates on a 3.0V or 5.0V power supply.
  • Package: Typically available in a TSOP or PLCC package.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Sector Erase: Allows for efficient memory management by erasing data in sectors.
  • Write Protection: Prevents accidental data modification, ensuring data integrity.
  • Compatibility: Compatible with older systems that require parallel Flash memory.

Additional Details

The DT28F160F3T120 requires careful handling due to its sensitivity to electrostatic discharge (ESD). It is essential to follow proper ESD precautions when handling and using this device. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and package dimensions. Given its "END - OF - LIFE" status, availability may be limited, and it is recommended to consider alternative, currently supported memory devices for new designs. Always refer to the official datasheet for complete and accurate specifications.

You May Also Be Interested in

Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess