EN
  • EN
  • DE

D27C020-150V10

Part No D27C020-150V10
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1054711-D27C020-150V10
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D27C020-150V10 CAD Model

Description

The Intel D27C020-150V10 is a 2-megabit (256K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory). It's designed for applications requiring non-volatile storage of data or code. The '150' in the part number indicates an access time of 150 nanoseconds, while 'V10' usually denotes a specific voltage or temperature range specification. This EPROM is suitable for systems needing reliable and permanent storage that can be reprogrammed as needed (through UV erasure).

Applications

  • Firmware storage in embedded systems
  • Program storage in microcontrollers
  • Lookup tables in digital signal processing
  • Boot loaders in computer systems
  • Storage of calibration data in instruments

Features

  • 2-Megabit (256K x 8) storage capacity
  • CMOS technology for low power consumption
  • Fast access time (150 ns)
  • Erasable and reprogrammable via UV light
  • Single 5V power supply

Benefits

  • Non-volatile storage ensures data retention even without power
  • Reprogrammability allows for firmware updates and bug fixes
  • Fast access time enables quick retrieval of stored data
  • Low power consumption reduces system energy requirements
  • Reliable storage for critical data and code

Additional Details

The D27C020-150V10 EPROM is typically packaged in a DIP (Dual In-line Package) with a quartz window that allows for UV erasure. The erasure process requires exposure to UV light for a specified duration. After erasure, the EPROM can be reprogrammed using an EPROM programmer. This memory device is designed to operate within a specific temperature range, typically from 0°C to 70°C. It interfaces with a microprocessor or microcontroller via address, data, and control lines. The device incorporates protection circuitry to prevent damage from electrostatic discharge (ESD). The D27C020-150V10 is a robust and reliable solution for non-volatile storage needs in a wide range of applications. Its CMOS design ensures efficient operation and longevity.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0114
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9667 $53.8002
14+ $7.3573 $103.0022
22+ $7.1274 $156.8028
29+ $6.8975 $200.0275
38+ $6.6676 $253.3688
51+ $5.9778 $304.8678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess