EN
  • EN
  • DE

CW8064701486907

Part No CW8064701486907
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Pentium 3550M (2M Cache, 2.30 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954884-CW8064701486907
Series *
Ultra Librarian 3D Model Ultra Librarian CW8064701486907 CAD Model

Description

The CW8064701486907 is an Intel embedded microprocessor. Due to the nature of embedded processors, details on this specific part number are often limited to the manufacturer's specifications and documentation.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), industrial PCs, and other automation equipment.
  • Medical Devices: Employed in diagnostic equipment, patient monitoring systems, and medical imaging devices.
  • Networking Equipment: Found in routers, switches, and other networking devices.
  • Digital Signage: Powers digital signage displays and content management systems.
  • Gaming Machines: Used in arcade games, slot machines, and other gaming devices.

Features:

  • Multi-Core Architecture: Likely features multiple processing cores for enhanced performance.
  • Integrated Graphics: May include integrated graphics processing unit (GPU) for display capabilities.
  • Low Power Consumption: Designed for energy-efficient operation in embedded systems.
  • Extended Temperature Range: Operates reliably in a wide range of temperature conditions.
  • Long Lifecycle Support: Offered with extended lifecycle support for embedded applications.

Benefits:

  • High Performance: Delivers high processing power for demanding embedded applications.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable Operation: Designed for reliable operation in harsh environments.
  • Long-Term Availability: Ensures long-term availability for embedded systems deployments.
  • Integrated Features: Integrated graphics and other features simplify system design.

Additional Details:

Specific details such as clock speed, core count, cache size, and thermal design power (TDP) would be found in the official Intel documentation for this specific processor model. It likely supports various I/O interfaces such as USB, Ethernet, and serial ports. It is designed for integration into embedded systems using a specific socket or BGA package.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess