EN
  • EN
  • DE

CN80617004122AG

Part No CN80617004122AG
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-330M (2.13GHz FCBGA1288)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954195-CN80617004122AG
Series *
Ultra Librarian 3D Model Ultra Librarian CN80617004122AG CAD Model

Description

The CN80617004122AG is an Intel embedded microprocessor. This processor is likely part of a larger family of embedded processors designed for use in a variety of applications where space, power consumption, and processing capabilities are critical. Embedded processors are specifically tailored for integration into devices beyond traditional desktop computers, often requiring ruggedness and long-term availability.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data acquisition systems.
  • Networking Equipment: Employed in routers, switches, and firewalls.
  • Retail Point-of-Sale (POS) Systems: Utilized in cash registers, barcode scanners, and payment terminals.
  • Medical Devices: Found in patient monitoring equipment, diagnostic imaging systems, and drug delivery devices.
  • Transportation Systems: Used in in-vehicle infotainment systems, fleet management systems, and railway signaling systems.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Integrated Graphics: Provides built-in graphics processing capabilities, reducing the need for a separate graphics card.
  • Wide Operating Temperature Range: Operates reliably in harsh environments.
  • Long-Term Availability: Supported for extended periods, ensuring a stable platform for embedded applications.
  • Enhanced Security Features: Incorporates security technologies to protect against unauthorized access and data breaches.

Benefits

  • Reduced System Cost: Integrated features lower the overall system cost by reducing the need for external components.
  • Improved System Performance: Optimized for embedded workloads, delivering efficient processing capabilities.
  • Extended Product Lifespan: Long-term availability ensures a stable platform for long-lasting products.
  • Enhanced System Reliability: Designed for robust operation in demanding environments.
  • Increased System Security: Built-in security features protect against threats and vulnerabilities.

Additional Details

Detailed specifications for the CN80617004122AG, such as core count, clock speed, cache size, and supported memory types, can be found in the official Intel documentation for embedded processors. This processor likely supports various operating systems commonly used in embedded systems, such as Linux, Windows Embedded, and real-time operating systems (RTOS). The specific thermal design power (TDP) and power management features are important considerations for system designers to ensure proper cooling and power supply design. The "AG" suffix likely indicates a specific stepping or revision of the processor.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess