EN
  • EN
  • DE

CM8063701211800

Part No CM8063701211800
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-3570K (6M Cache, up to 3.80 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953844-CM8063701211800
Series *
Ultra Librarian 3D Model Ultra Librarian CM8063701211800 CAD Model

Description

The Intel CM8063701211800 is an embedded microprocessor designed for a variety of industrial and commercial applications. This processor is part of Intel's embedded solutions lineup, offering a balance of performance and power efficiency for demanding workloads.

Applications

  • Industrial Automation Systems: Used in control systems, data acquisition, and process monitoring.
  • Point-of-Sale (POS) Terminals: Powers retail checkout systems, handling transactions and inventory management.
  • Digital Signage: Drives interactive displays and advertising platforms in public spaces.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and imaging devices.
  • Networking Equipment: Used in routers, switches, and other network infrastructure components.

Features

  • Multi-Core Processing: Offers enhanced performance for multitasking and parallel processing.
  • Integrated Graphics: Provides display capabilities for visual applications and user interfaces.
  • Low Power Consumption: Optimizes energy efficiency for extended operation in embedded systems.
  • Wide Operating Temperature Range: Suitable for deployment in harsh environments with extreme temperatures.
  • Extended Lifecycle Support: Ensures long-term availability and support for embedded applications.

Benefits

  • Improved System Responsiveness: Multi-core architecture enables faster processing and reduced latency.
  • Enhanced Graphics Performance: Integrated graphics facilitate rich visual experiences and data visualization.
  • Reduced Power Consumption: Energy-efficient design lowers operating costs and extends battery life in portable devices.
  • Reliable Operation in Harsh Environments: Wide temperature range ensures dependable performance in challenging conditions.
  • Long-Term Availability: Extended lifecycle support guarantees continued availability for embedded deployments.

Additional Details

The Intel CM8063701211800 processor typically features a specific clock speed, cache size, and thermal design power (TDP) tailored for embedded applications. It supports various memory types and I/O interfaces, enabling seamless integration with other system components. The specific specifications can vary based on the exact stepping and configuration. It is often found in BGA (Ball Grid Array) packaging for surface mount assembly.

You May Also Be Interested in

NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess