EN
  • EN
  • DE

CM8061901049606 SR0LD

Part No CM8061901049606 SR0LD
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820731-CM8061901049606 SR0LD
Ultra Librarian 3D Model Ultra Librarian CM8061901049606 SR0LD CAD Model

Description

The Intel CM8061901049606 SR0LD is a CPU component, specifically a Xeon E3-1220 processor designed for server and workstation applications. It is part of the Sandy Bridge family, utilizing Intel's 32nm microarchitecture.

Applications

  • Entry-level servers
  • Workstations
  • Small business servers
  • Embedded systems requiring moderate processing power

Features

  • Quad-core processor
  • Sandy Bridge microarchitecture
  • 3.1 GHz base clock speed
  • 3.4 GHz maximum Turbo Boost frequency
  • 8 MB Intel Smart Cache
  • Integrated memory controller supporting DDR3 memory
  • Integrated PCI Express controller
  • Intel Virtualization Technology (VT-x)
  • Intel Trusted Execution Technology (TXT)
  • Thermal Design Power (TDP) of 80W
  • LGA 1155 socket compatibility

Benefits

  • Improved performance compared to previous generation processors
  • Enhanced virtualization capabilities for improved server utilization
  • Reduced power consumption compared to higher-end server processors
  • Reliable and stable performance for mission-critical applications
  • Cost-effective solution for entry-level server and workstation needs

Additional Details

The Intel Xeon E3-1220 processor (CM8061901049606 SR0LD) is built on Intel's Sandy Bridge microarchitecture, providing a balance of performance and power efficiency. The 8 MB Intel Smart Cache dynamically allocates shared cache to each processor core based on workload demands, reducing latency and improving overall performance. The integrated memory controller supports DDR3 memory, providing fast and efficient data transfer between the processor and memory. The integrated PCI Express controller enables high-speed communication with peripheral devices. Intel Virtualization Technology (VT-x) allows multiple virtual machines to run on a single server, improving server utilization and reducing costs. Intel Trusted Execution Technology (TXT) provides hardware-based security features to protect against unauthorized access and malware attacks. The processor has a Thermal Design Power (TDP) of 80W, making it suitable for use in energy-efficient servers and workstations. It utilizes the LGA 1155 socket.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $270.7239 $270.7239
2+ $242.7186 $485.4372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess