EN
  • EN
  • DE

CL8066202194632

Part No CL8066202194632
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-6300HQ (3.2GHz FCBGA1440)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953776-CL8066202194632
Series *
Ultra Librarian 3D Model Ultra Librarian CL8066202194632 CAD Model

Description

The Intel CL8066202194632 is an embedded microprocessor designed for a variety of industrial and commercial applications. As part of Intel's embedded processor lineup, this specific part number likely features a combination of performance, power efficiency, and integrated features that cater to the demands of embedded systems.

Applications

  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Digital signage
  • Networking equipment
  • Medical devices
  • Transportation systems
  • Gaming and entertainment platforms

Features

  • Low power consumption, suitable for battery-powered or passively cooled applications.
  • Integrated graphics processing unit (GPU) for display output.
  • Hardware-accelerated video encoding and decoding.
  • Multiple high-speed I/O interfaces (e.g., USB, PCIe, Ethernet).
  • Integrated security features for data protection.
  • Support for real-time operating systems (RTOS).
  • Extended temperature range for harsh environments.

Benefits

  • Reduced system cost due to integrated features.
  • Improved performance compared to traditional embedded processors.
  • Long product lifecycle support, ensuring availability for long-term deployments.
  • Enhanced security features to protect sensitive data.
  • Energy efficiency, leading to lower operating costs and reduced environmental impact.
  • Faster time-to-market due to readily available development tools and software support.
  • Reliable operation in demanding environments.

Additional Details

While specific technical specifications (clock speed, core count, memory support, etc.) require consulting the official Intel documentation for the CL8066202194632, typical embedded Intel processors feature a system-on-chip (SoC) design. This means that key components like the CPU, GPU, memory controller, and I/O interfaces are integrated onto a single chip, reducing board size and power consumption. It's architecture enables efficient processing of both general-purpose tasks and specialized workloads like video processing and network communication. The thermal design power (TDP) of this processor is likely to be relatively low, allowing for fanless operation in many applications. The processor is likely to support various operating systems, including Windows Embedded, Linux, and Android.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess