EN
  • EN
  • DE

BXC8069510900X

Part No BXC8069510900X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-10900X (19.25M Cache, 3.70 GHz) CN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953242-BXC8069510900X
Series *
Ultra Librarian 3D Model Ultra Librarian BXC8069510900X CAD Model

Description

The Intel Core i9-10900X is a high-end desktop processor designed for enthusiasts and professionals demanding top-tier performance. Part of the Intel Core X-series family, it provides a powerful solution for content creation, gaming, and other resource-intensive applications.

Applications:

  • High-Performance Gaming Rigs: Provides exceptional frame rates and smooth gameplay.
  • Professional Content Creation Workstations: Ideal for video editing, 3D rendering, and graphic design.
  • Scientific Computing: Suitable for simulations, data analysis, and research.
  • Virtual Reality (VR) and Augmented Reality (AR) Development: Provides the processing power required for creating immersive experiences.
  • Artificial Intelligence (AI) and Machine Learning (ML) Tasks: Supports complex calculations and model training.

Features:

  • 10 Cores and 20 Threads: Enables exceptional multitasking and parallel processing capabilities.
  • Base Clock Speed of 3.7 GHz: Provides a strong foundation for performance.
  • Maximum Turbo Frequency of 4.5 GHz (Single-Core): Achieves high speeds for demanding single-threaded tasks.
  • Intel Turbo Boost Max Technology 3.0: Dynamically boosts the frequency of the fastest cores.
  • Unlocked Multiplier: Allows for overclocking to achieve even higher performance.
  • Quad-Channel DDR4-2933 Memory Support: Provides high memory bandwidth for improved performance.
  • Up to 72 PCIe 3.0 Lanes: Offers extensive connectivity options for graphics cards, storage devices, and other peripherals.
  • Intel Optane Memory Support: Accelerates system responsiveness.
  • Integrated Memory Controller: Reduces memory latency and improves bandwidth.

Benefits:

  • Extreme Performance: Delivers exceptional processing power for demanding tasks.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance bottlenecks.
  • Faster Content Creation: Reduces rendering and encoding times.
  • Improved Gaming Experience: Provides high frame rates and smooth gameplay.
  • Overclocking Potential: Enables users to customize performance to their specific needs.
  • Scalability: Supports multiple graphics cards and storage devices for future expansion.

Additional Details:

The Intel Core i9-10900X has a TDP (Thermal Design Power) of 165W and requires a compatible motherboard with an LGA 2066 socket and an X299 chipset. A high-performance cooler is essential to maintain optimal performance, especially when overclocking. The processor supports Intel Virtualization Technology (VT-x) and Intel Virtualization Technology for Directed I/O (VT-d), enabling efficient virtualization. Its advanced architecture and high core count make it a powerhouse for demanding workloads.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess