EN
  • EN
  • DE

BX80673I97940X

Part No BX80673I97940X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-7940X (19.25M Cache, up to 4.30 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953269-BX80673I97940X
Series *
Ultra Librarian 3D Model Ultra Librarian BX80673I97940X CAD Model

Description

The Intel Core i9-7940X is a high-end desktop processor (CPU) designed for enthusiasts and professionals who demand exceptional performance. It belongs to the Intel Core X-series family and features a high core count, substantial cache memory, and support for advanced technologies, making it suitable for demanding tasks like video editing, 3D rendering, and gaming.

Applications

  • High-end gaming
  • Video editing and production
  • 3D rendering and animation
  • Scientific simulations
  • Content creation
  • Workstations

Features

  • 14 Cores / 28 Threads
  • Base Clock Speed: 3.1 GHz
  • Max Turbo Frequency: Up to 4.3 GHz
  • Intel Turbo Boost Max Technology 3.0
  • 24.75 MB Intel Smart Cache
  • Quad-Channel DDR4 Memory Support
  • Supports Intel Optane Memory
  • Unlocked for Overclocking
  • LGA 2066 Socket

Benefits

  • Exceptional multi-core performance for demanding workloads
  • Fast responsiveness and smooth multitasking
  • Enhanced gaming experience with high frame rates
  • Improved productivity for content creation and professional applications
  • Overclocking capabilities for maximizing performance

Additional Details

The Intel Core i9-7940X processor utilizes the LGA 2066 socket and requires a compatible X299 chipset motherboard. Its high core count and multi-threading capabilities make it ideal for applications that can take advantage of parallel processing. The Intel Turbo Boost Max Technology 3.0 dynamically boosts the clock frequency of the fastest cores to further enhance performance. The unlocked multiplier allows for overclocking, providing enthusiasts with the ability to push the processor beyond its stock speeds. The 24.75 MB Intel Smart Cache helps to reduce latency and improve data access speeds. Quad-channel DDR4 memory support enables high memory bandwidth, which is crucial for demanding applications. The processor also supports Intel Optane Memory, which can be used to accelerate system responsiveness.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess