EN
  • EN
  • DE

BX80662G4400

Part No BX80662G4400
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Pentium G4400 (3M Cache, 3.30 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955095-BX80662G4400
Series *
Ultra Librarian 3D Model Ultra Librarian BX80662G4400 CAD Model

Description

The Intel Pentium G4400 is a dual-core desktop processor based on the Skylake microarchitecture. It provides a solid entry-level computing experience for everyday tasks.

Applications:

  • Entry-Level Desktop PCs: Suitable for basic computing needs such as web browsing, email, and document editing.
  • Home Theater PCs (HTPCs): Can be used in HTPCs for playing multimedia content.
  • Point-of-Sale (POS) Systems: Can be used in POS systems for managing transactions and inventory.

Features:

  • Dual-Core Architecture: Provides two physical cores for basic multi-tasking capabilities.
  • Skylake Microarchitecture: Based on Intel's Skylake architecture, offering improved performance and energy efficiency compared to previous generations.
  • Integrated Graphics: Features Intel HD Graphics 510 for basic graphics processing.
  • DDR4 Memory Support: Supports DDR4 memory for improved memory bandwidth.
  • Intel Virtualization Technology (VT-x): Supports virtualization, allowing users to run multiple operating systems simultaneously.

Benefits:

  • Affordable Performance: Offers a good balance of performance and price for budget-conscious users.
  • Energy Efficiency: Consumes relatively low power, making it suitable for energy-efficient systems.
  • Integrated Graphics: Eliminates the need for a dedicated graphics card for basic display tasks.
  • Reliable Performance: Provides stable and reliable performance for everyday computing tasks.

Additional Details:

The Pentium G4400 has a clock speed of 3.3 GHz. It has a thermal design power (TDP) of 54W. The processor supports Intel Virtualization Technology (VT-x). It utilizes the LGA 1151 socket. The integrated Intel HD Graphics 510 has a base frequency of 350 MHz and a maximum dynamic frequency of 1 GHz.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess