EN
  • EN
  • DE

BX80647I74790

Part No BX80647I74790
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-4790
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953606-BX80647I74790
Series *
Ultra Librarian 3D Model Ultra Librarian BX80647I74790 CAD Model

Description

The Intel BX80647I74790 is a high-performance desktop processor belonging to the Intel Core i7 family. It's designed for demanding applications such as gaming, video editing, and content creation. The processor offers a balance of high clock speeds and multiple cores to handle complex tasks.

Applications

  • High-End Gaming PCs: Used in gaming computers for high frame rates and smooth gameplay.
  • Video Editing Workstations: Powers video editing software for fast rendering and encoding.
  • Content Creation: Used in systems for graphic design, 3D modeling, and animation.
  • Software Development: For compiling code and running development environments.
  • Scientific Computing: Performs complex calculations in research and development.

Features

  • Quad-Core Processing: Offers four cores for enhanced multitasking.
  • High Clock Speed: Provides high base and turbo clock speeds for quick processing.
  • Intel Turbo Boost Technology: Automatically increases clock speed for demanding workloads.
  • Integrated Graphics: Features integrated Intel HD Graphics for basic display output.
  • Hyper-Threading Technology: Supports Hyper-Threading, allowing each core to handle two threads.

Benefits

  • Exceptional Performance: Delivers high performance for demanding applications.
  • Fast Multitasking: Enables smooth multitasking and efficient resource allocation.
  • Improved Gaming Experience: Enhances gaming performance with high frame rates and low latency.
  • Quick Content Creation: Accelerates video editing, rendering, and encoding tasks.
  • Reliable Operation: Designed for stability and reliability in demanding workloads.

Technical Specifications: The BX80647I74790 features four cores with Hyper-Threading, high base and turbo clock speeds, integrated Intel HD Graphics, and supports DDR3 memory. Detailed specifications, including clock speeds, cache size, and TDP, can vary based on the specific model and revision. It is designed to offer high performance for demanding desktop applications.

You May Also Be Interested in

Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess