Products specifications Report Issue?

Category CPU
Win Source Part Number 1438287-BX80646I54690S
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BX80646I54690S CAD Model

Description

The BX80646I54690S is part of Intel's renowned Core i5 Processor Box series, characterized by its powerful Core i5-4690S processor. This CPU is engineered with a 6M Cache and can boost up to 3.90 GHz, enabling it to handle intensive workloads with ease. Manufactured by Intel, this processor underscores the brand's commitment to delivering high-performance computing solutions. The Core i5-4690S is designed to offer an optimal balance between power and energy efficiency, making it an ideal choice for desktop computers used in a variety of settings, from offices to gaming setups. Its notable features include impressive multi-tasking capabilities and enhanced graphics performance, which are essential for creating a smooth and responsive computing environment. The processor's low power design ensures that it operates quietly and efficiently, making it a great option for users who prioritize both performance and energy savings in their computing needs.

You May Also Be Interested in

HP
HP E5-2687Wv3 (3.10GHz - 10C) CPU
Need more? Email Us
ECAD model for HP 759542-001 - HP E5-2687Wv3 (3.10GHz - 10C) CPU
HP
HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P10958-L21 - HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
HP
HP Gold 6150 (2.7GHz -18C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 860675-L21 - HP Gold 6150 (2.7GHz -18C) DL360 G10 CPU Kit
HP
HP Intel Xeon X5660
Need more? Email Us
ECAD model for HP 603254-B21 - HP X5660 (2.80GHz - 6C) BL460 G7 CPU Kit
HP
HP Platinum 8270 (2.7GHz - 26C) CPU
Need more? Email Us
ECAD model for HP P11623-001 - HP Platinum 8270 (2.7GHz - 26C) CPU
HP
HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02517-L21 - HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit
HP
HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02526-L21 - HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit
HP
HP Gold 6152 (2.1GHz - 22C) CPU
Need more? Email Us
ECAD model for HP 874730-001 - HP Gold 6152 (2.1GHz - 22C) CPU
HP
HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P15758-B21 - HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention